Pomona Electronics Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 24" 1081-24-2

Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.
Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 24
Fort Worth, TX, USA
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 24"
70197784
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 24" 70197784
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating
Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197784
Product Name Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 24"
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details