Pomona Electronics Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Black, 24" 1081-24-0

Description
MINI BANANA PLUG PATCH CORD (BLACK)
Request a Quote
Description
MINI BANANA PLUG PATCH CORD (BLACK)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1081-24-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINI BANANA PLUG PATCH CORD (BLACK)

MINI BANANA PLUG PATCH CORD (BLACK)

Buy Now
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Black, 24
Fort Worth, TX, USA
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Black, 24"
70197783
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Black, 24" 70197783
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating
Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1081-24-0 70197783
Product Name Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Black, 24"
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details