Pomona Electronics Banana, Meter Interface 1081-18-0

Description
"18.0"" (457.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"18.0"" (457.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1816-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1816-ND
Banana, Meter Interface 501-1816-ND
"18.0"" (457.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"18.0"" (457.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-18-0
Test Leads 1081-18-0
Test Leads 18" MINI BAN CORD BK

Test Leads 18" MINI BAN CORD BK

Buy Now Datasheet
Test Lead, Black, 457.2Mm, 3Kv, 5A; Test Connector Type A Pomona - 29F3053 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 457.2Mm, 3Kv, 5A; Test Connector Type A Pomona
29F3053
Test Lead, Black, 457.2Mm, 3Kv, 5A; Test Connector Type A Pomona 29F3053
TEST LEAD, BLACK, 457.2MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 457.2MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:18"; Lead Length - Metric:457mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1816-ND 1081-18-0 29F3053
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 457.2Mm, 3Kv, 5A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.080″ Pin Plug Jumper, 22 AWG PVC Test Lead - 9126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Keystone Electronics Corp.
View Details