Pomona Electronics Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 12" 1081-12-2

Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.
Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 12
Fort Worth, TX, USA
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 12"
70197780
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 12" 70197780
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating
Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197780
Product Name Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 12"
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details