OTT Hydromet OTT MF Pro Velocity Sensor, Cable 30 m 1040500595-3N

Description
The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods. Markets: Flow and Discharge Source Water Mining HydroMet Benefits Discharge automatically calculated The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription. Real-time velocity Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly. Maintenance-free The electromagnetic sensor head has no moving parts and is virtually maintenance-free. Versatile applications The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters. User-friendly handheld A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.
Description
The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods. Markets: Flow and Discharge Source Water Mining HydroMet Benefits Discharge automatically calculated The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription. Real-time velocity Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly. Maintenance-free The electromagnetic sensor head has no moving parts and is virtually maintenance-free. Versatile applications The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters. User-friendly handheld A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.

Suppliers

Company
Product
Description
Supplier Links
OTT MF Pro Velocity Sensor, Cable 30 m - 1040500595-3N - OTT Hydromet
Loveland, CO, United States
OTT MF Pro Velocity Sensor, Cable 30 m
1040500595-3N
OTT MF Pro Velocity Sensor, Cable 30 m 1040500595-3N
The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods. Markets: Flow and Discharge Source Water Mining HydroMet Benefits Discharge automatically calculated The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription. Real-time velocity Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly. Maintenance-free The electromagnetic sensor head has no moving parts and is virtually maintenance-free. Versatile applications The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters. User-friendly handheld A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.

The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods.

Markets:

  • Flow and Discharge
  • Source Water
  • Mining
  • HydroMet

Benefits

Discharge automatically calculated

The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription.


Real-time velocity

Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly.


Maintenance-free

The electromagnetic sensor head has no moving parts and is virtually maintenance-free.


Versatile applications

The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters.


User-friendly handheld

A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Liquid Flow Meters
Product Number 1040500595-3N
Product Name OTT MF Pro Velocity Sensor, Cable 30 m
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335675 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.09 to 10.90 GPM (4.13 to 41.29 L/min)
View Details