The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods.
Markets:
Benefits
Discharge automatically calculated
The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription.
Real-time velocity
Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly.
Maintenance-free
The electromagnetic sensor head has no moving parts and is virtually maintenance-free.
Versatile applications
The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters.
User-friendly handheld
A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.
| OTT Hydromet | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 1040500595-3D |
| Product Name | OTT MF Pro Velocity and Depth Sensor, Cable 30 m |
| Process Media Type | Liquid |