OTT Hydromet OTT MF Pro Velocity Sensor, Cable 12 m 1040500595-2N

Description
The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods. Markets: Flow and Discharge Mining Source Water HydroMet Benefits Discharge automatically calculated The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription. Real-time velocity Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly. Maintenance-free The electromagnetic sensor head has no moving parts and is virtually maintenance-free. Versatile applications The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters. User-friendly handheld A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.
Description
The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods. Markets: Flow and Discharge Mining Source Water HydroMet Benefits Discharge automatically calculated The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription. Real-time velocity Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly. Maintenance-free The electromagnetic sensor head has no moving parts and is virtually maintenance-free. Versatile applications The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters. User-friendly handheld A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.

Suppliers

Company
Product
Description
Supplier Links
OTT MF Pro Velocity Sensor, Cable 12 m - 1040500595-2N - OTT Hydromet
Loveland, CO, United States
OTT MF Pro Velocity Sensor, Cable 12 m
1040500595-2N
OTT MF Pro Velocity Sensor, Cable 12 m 1040500595-2N
The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods. Markets: Flow and Discharge Mining Source Water HydroMet Benefits Discharge automatically calculated The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription. Real-time velocity Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly. Maintenance-free The electromagnetic sensor head has no moving parts and is virtually maintenance-free. Versatile applications The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters. User-friendly handheld A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.

The OTT MF pro is a magnetic-inductive flow meter designed for SxS wading rod measurements in smaller rivers and open channels. The low-maintenance system consists of a compact light-weight sensor and a robust handheld unit that reliably operates even under rough environments. Both system components are designed to be attached to conventional wading rods.

Markets:

  • Flow and Discharge
  • Mining
  • Source Water
  • HydroMet

Benefits

Discharge automatically calculated

The OTT MF pro computes discharge automatically based on USGS and ISO methods, saving time and eliminating potential for error caused by written transcription.


Real-time velocity

Velocity is graphed in real-time on the meter's color display, allowing trends to be visualized quickly.


Maintenance-free

The electromagnetic sensor head has no moving parts and is virtually maintenance-free.


Versatile applications

The sensor's magnetic inductive measurement principle makes the OTT MF pro ideal for use in low-flow conditions and environments heavy in organic matter, unlike mechanical or acoustic meters.


User-friendly handheld

A lightweight, water-resistant handheld features a full color display that is easily readable even in bright sunlight. Depth sensor: optionally included in the unit.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Liquid Flow Meters
Product Number 1040500595-2N
Product Name OTT MF Pro Velocity Sensor, Cable 12 m
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.1412 to 1.27 SCFM (0.2401 to 2.16 m³/hr)
View Details
Supply-side Express Cooling Stick - ECWS050XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details