The C628 Elapsed Timer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the preset value.
Specialty Product Technologies | |
---|---|
Product Category | Digital Timers |
Product Name | 1-8 DIN Awesome Display Ratemeter-Tachometer, S628 Series |
Instrument Type | Timer |
Technology | Electronic |
Functions | Ratemeters (Tachometers) |
Display Type | LED |
Number of Digits | 5 |