Veeder-Root Totalizing Counter; No. Of Digits / Alpha Veeder Root 0799988-402

Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:21mm; Panel Cutout Width:47mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:21mm; Panel Cutout Width:47mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 48F2120 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
48F2120
Totalizing Counter; No. Of Digits / Alpha Veeder Root 48F2120
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:21mm; Panel Cutout Width:47mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:-; Supply Voltage Max:18VDC; Panel Cutout Height:21mm; Panel Cutout Width:47mm; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48F2120
Product Name Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details