Veeder-Root Electromechanical Hour Meter; No. Of Digits / Alpha Veeder Root 0779565-216

Description
ELECTROMECHANICAL HOUR METER; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
ELECTROMECHANICAL HOUR METER; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Hour Meter; No. Of Digits / Alpha Veeder Root - 87F1091 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Hour Meter; No. Of Digits / Alpha Veeder Root
87F1091
Electromechanical Hour Meter; No. Of Digits / Alpha Veeder Root 87F1091
ELECTROMECHANICAL HOUR METER; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: NA

ELECTROMECHANICAL HOUR METER; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 87F1091
Product Name Electromechanical Hour Meter; No. Of Digits / Alpha Veeder Root
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 7350194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details