Veeder-Root Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root 0779185-401

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root - 01B3993 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root
01B3993
Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root 01B3993
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 01B3993
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 2698513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details