Veeder-Root Panel Electromechanical Counter; No. Of Digits / Alpha Veeder Root 0779185-206

Description
PANEL ELECTROMECHANICAL COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
PANEL ELECTROMECHANICAL COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Electromechanical Counter; No. Of Digits / Alpha Veeder Root - 09C9604 - Newark, An Avnet Company
Chicago, IL, United States
Panel Electromechanical Counter; No. Of Digits / Alpha Veeder Root
09C9604
Panel Electromechanical Counter; No. Of Digits / Alpha Veeder Root 09C9604
PANEL ELECTROMECHANICAL COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

PANEL ELECTROMECHANICAL COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:29.21mm; Panel Cutout Width:36.5mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 09C9604
Product Name Panel Electromechanical Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 100109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Reset to Zero
Number of Digits 5
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details