MINIATURE ELECTRICAL COUNTER, 115VAC, 50/60HZ, 800 OHM COIL, 5VA. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:29.46mm; Panel Cutout Width:36.58mm; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 914607 | 01B3990 |
| Product Name | Timer/Counter | Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) |