Veeder-Root Precision Proximity Switches; Sensing Range Max Veeder Root 0748310-005

Description
PRECISION PROXIMITY SWITCHES; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Product Range:- RoHS Compliant: No
Datasheet
Description
PRECISION PROXIMITY SWITCHES; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Proximity Switches; Sensing Range Max Veeder Root - 44F3467 - Newark, An Avnet Company
Chicago, IL, United States
Precision Proximity Switches; Sensing Range Max Veeder Root
44F3467
Precision Proximity Switches; Sensing Range Max Veeder Root 44F3467
PRECISION PROXIMITY SWITCHES; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Product Range:- RoHS Compliant: No

PRECISION PROXIMITY SWITCHES; Sensing Range Max:-; Thread Size - Metric:-; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:15V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 44F3467
Product Name Precision Proximity Switches; Sensing Range Max Veeder Root
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1182LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details