TOTALIZER, MECHANICAL, 5; No. of Digits / Alpha:5; Digit Height:4.3mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:57°C RoHS Compliant: NA
A very popular family of flange mount case, 5-figure non-reset totalizers. All models feature a scratch resistant front crystal, smooth low torque operation, and dust resistant construction.
Models are available with input shaft drives which count from a ratcheting motion, or rotary drives with count per revolution ratios of 1:1, 10:1, or 1:10.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 35K2126 | 70132658 |
| Product Name | Totalizer, Mechanical, 5; No. Of Digits / Alpha Veeder Root | COUNTER, VEEDER-ROOT, MECH, SQ. CASE, RAT. DR., FLANGE MOUNT, 5 FIGS., #4 ROT. |
| Operating Temperature | -40 to 135 F (-40 to 57 C) | |
| Digit Height | 0.1693 inches (4.3 mm) | 0.1730 to ? inches (4.39 to ? mm) |
| Functions | Count Totalizer | |
| Sensor & Specialized Inputs | Rotary, Direct, Ratchet or Geared Drive |