DISCONTINUED BY MANUFACTURER, G.P. ELECOUNTERIC, 115 VAC, PANEL MOUNT, KEY RESET. UL/CSA. FREE 2 YEAR RADWELL WARRANTY
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:4.8mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:44.5mm; Panel Cutout Width:117.5mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 617961 | 59F373 |
| Product Name | Timer/Counter | Totalizer Display Panel; No. Of Digits / Alpha Veeder Root |
| Digit Height | 0.1890 inches (4.8 mm) |