Veeder-Root 7437 Series Totalizer; No. Of Digits / Alpha Veeder Root 0743785-001

Description
7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: Yes
Datasheet
Description
7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7437 Series Totalizer; No. Of Digits / Alpha Veeder Root - 25H9768 - Newark, An Avnet Company
Chicago, IL, United States
7437 Series Totalizer; No. Of Digits / Alpha Veeder Root
25H9768
7437 Series Totalizer; No. Of Digits / Alpha Veeder Root 25H9768
7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: Yes

7437 Series Totalizer; No. of Digits / Alpha:5; Digit Height:4.1mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:37.3mm; Panel Cutout Width:50mm; Operating Temperature Min:0°C; Operating Temperature Max:49°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 25H9768
Product Name 7437 Series Totalizer; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to 120 F (0 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905DQ - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 2698522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details