SMALL MECHANICAL, RATCHET DRIVE, RESET COUNTER. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4.7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 918690 | 81F2972 |
| Product Name | Timer/Counter | Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root |
| Digit Height | 0.1850 inches (4.7 mm) |