ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:4.7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
COUNTER, SMALL MECHANICAL, RATCHET DRIVE, RESET COUNTER, 5 DIGIT, KNOB RESET, BASE MOUNTING, 4.7 X 2.5 MM FIGURE SIZE, WHITE ON BLACK STANDARD FIGURE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 81F2971 | 89184159 |
| Product Name | Electromechanical Totalizing Counter; No. Of Digits / Alpha Veeder Root | Timer/Counter |
| Digit Height | 0.1850 inches (4.7 mm) |