The 067-0681-01 is a fixture from Tektronix. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
Amplitude: 60-100 Volt square-wave of either polarity capable of supplying at least 11mA.
Minimum Frequency: 50 Hz for negative input signals; 0.2 Hz for positive input signals
Maximum Frequency: Approximately 100 kHz
The Tektronix 067-0681-01 is a pulse generator for adjusting the transient response of high frequency oscilloscopes such as the 475, 485, 7A11, 7A24, 7A19/7904, and 7A29/7104.
The 067-0681-01 may be driven by a 60-100 Volt square-wave such as the 1 kHz Amplitude Calibrator signal available from Tektronix 540 Series Oscilloscopes.
The 067-0681-01 is a fixture from Tektronix. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in place and run tests using controlled electronic signals.
Additional Features:
- Amplitude: 60-100 Volt square-wave of either polarity capable of supplying at least 11mA.
- Minimum Frequency: 50 Hz for negative input signals; 0.2 Hz for positive input signals
- Maximum Frequency: Approximately 100 kHz
The Tektronix 067-0681-01 is a pulse generator for adjusting the transient response of high frequency oscilloscopes such as the 475, 485, 7A11, 7A24, 7A19/7904, and 7A29/7104.
The 067-0681-01 may be driven by a 60-100 Volt square-wave such as the 1 kHz Amplitude Calibrator signal available from Tektronix 540 Series Oscilloscopes.