OTT Hydromet Kipp & Zonen CMP11 Pyranometer 0362910

Description
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63 %) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.
Description
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63 %) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CMP11 Pyranometer - 0362910 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CMP11 Pyranometer
0362910
Kipp & Zonen CMP11 Pyranometer 0362910
The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63 %) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time of 1.66 seconds (63 %) meets the requirements for solar energy applications. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20 mA signal is required, the AMPBOX is the perfect solution.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration.


Minimized maintenance

Best MTBF with 5 years warranty.


CMP series with the world's largest installed base

Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0362910
Product Name Kipp & Zonen CMP11 Pyranometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Thies First Class -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 0.6711 to 168 mile/hr (1.08 to 270 km/hr)
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Analog Display
View Details