Veeder-Root Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root 0166936-005

Description
VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet
Description
VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root - 93F4206 - Newark, An Avnet Company
Chicago, IL, United States
Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root
93F4206
Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root 93F4206
VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

VISICOUNTER MECHANICAL COUNTER; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 93F4206
Product Name Visicounter Mechanical Counter; No. Of Digits / Alpha Veeder Root
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 2698523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details