Veeder-Root Mechanical Counter, Ratchet Drive; No. Of Digits / Alpha Veeder Root 0166726-006

Description
MECHANICAL COUNTER, RATCHET DRIVE; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet
Description
MECHANICAL COUNTER, RATCHET DRIVE; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Counter, Ratchet Drive; No. Of Digits / Alpha Veeder Root - 88C9906 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Counter, Ratchet Drive; No. Of Digits / Alpha Veeder Root
88C9906
Mechanical Counter, Ratchet Drive; No. Of Digits / Alpha Veeder Root 88C9906
MECHANICAL COUNTER, RATCHET DRIVE; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

MECHANICAL COUNTER, RATCHET DRIVE; No. of Digits / Alpha:-; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 88C9906
Product Name Mechanical Counter, Ratchet Drive; No. Of Digits / Alpha Veeder Root
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details