Veeder-Root Timer/Counter 0166716-006

Description
VISICOUNTER, RATCHET DRIVE, KNOB RESET, #1 ROTARY RESET, NO OF DIGITS 6, DISPLAY DIGIT WHEELS/DIAL, OVERSIZED 0.3125 (7.9 MM) PLATED STEEL SHAFT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VISICOUNTER, RATCHET DRIVE, KNOB RESET, #1 ROTARY RESET, NO OF DIGITS 6, DISPLAY DIGIT WHEELS/DIAL, OVERSIZED 0.3125 (7.9 MM) PLATED STEEL SHAFT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 68710227 - Radwell International
Willingboro, NJ, United States
Timer/Counter
68710227
Timer/Counter 68710227
VISICOUNTER, RATCHET DRIVE, KNOB RESET, #1 ROTARY RESET, NO OF DIGITS 6, DISPLAY DIGIT WHEELS/DIAL, OVERSIZED 0.3125 (7.9 MM) PLATED STEEL SHAFT. FREE 2 YEAR RADWELL WARRANTY

VISICOUNTER, RATCHET DRIVE, KNOB RESET, #1 ROTARY RESET, NO OF DIGITS 6, DISPLAY DIGIT WHEELS/DIAL, OVERSIZED 0.3125 (7.9 MM) PLATED STEEL SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root - 81F2975 - Newark, An Avnet Company
Chicago, IL, United States
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root
81F2975
Totalizer Display Panel; No. Of Digits / Alpha Veeder Root 81F2975
TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: NA

TOTALIZER DISPLAY PANEL; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Counters Digital Counters
Product Number 68710227 81F2975
Product Name Timer/Counter Totalizer Display Panel; No. Of Digits / Alpha Veeder Root
Unlock Full Specs
to access all available technical data