PANEL MOUNT COUNTER; No. of Digits / Alpha:6; Digit Height:4.77mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:54.1mm; Panel Cutout Width:139.95mm; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: No
DISCONTINUED BY MANUFACTURER, COUNTER, 1205 SERIES, 115 VAC, 6 FIGURE DISPLAY, 1000 COUNTS PER MINUTE, PANEL MOUNT, ROTARY/LOCK AND KEY RESET, CORROSION AND SHOCK RESISTANT, VEEDER ROOT ELECTROMECHANICAL. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 81F2989 | 89184107 |
| Product Name | Panel Mount Counter; No. Of Digits / Alpha Veeder Root | Timer/Counter |
| Digit Height | 0.1878 inches (4.77 mm) |