Tektronix, Inc. RF Terminators 011-0049-02

Description
RF Terminators BNC CONNECTOR COAX M TO F 50 OHM
Description
RF Terminators BNC CONNECTOR COAX M TO F 50 OHM

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 011-0049-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
011-0049-02
RF Terminators 011-0049-02
RF Terminators BNC CONNECTOR COAX M TO F 50 OHM

RF Terminators BNC CONNECTOR COAX M TO F 50 OHM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 011-0049-02
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
500W 18GHz Coaxial Termination - UIYCT500AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination T1F - T1F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details