Solid-state relay for single-phase AC loads, with a load current rating of 80A and a switching voltage range of 40 to 480VAC. It accepts a 4 to 32VDC control voltage and features zero-crossing switching. The relay has finger-protected terminals, an LED input indicator, and is RoHS compliant. It is mounted on a panel with dimensions of 60 x 45.1 x 27.5mm and weighs 98g. The operating and storage ambient temperature range is -30 to 80°C, with derating required above 40°C. A heat sink (DHS04) is recommended for full current operation. Maximum on-state voltage drop is 1.5VAC, and off-state leakage current is ≤7mA.
SOLID STATE RELAY, 80A, 4-32VDC, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 11AC0411 |
| Product Name | Solid State Relay, 80A, 4-32Vdc, Panel; Contact Configuration Durakool |
| Application Type | Latching |