SRA1Z-60L-A is a single-phase solid-state relay with a SPST-NO output, designed for panel mounting. It supports a load current of 60A and a load switching voltage range of 24 to 240VAC with zero-crossing switching. The control voltage input is 90 to 250VAC, and the relay features an LED input indicator and finger-protected terminals. Physical dimensions are 60 x 45.1 x 27.5 mm, with a weight of 98 g. It operates within an ambient temperature range of -30 to 80°C, requiring a heat sink for sustained operation at higher currents. The relay is RoHS compliant and offers an insulation resistance of at least 500 MΩ at 500VDC and a dielectric strength of 2500VAC.
SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 61AC5634 |
| Product Name | Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool |
| Application Type | Latching |