Solid-state relay with single pole normally open (SPST-NO) output, rated for 40A load current and 40-480VAC switching voltage, with 90-250VAC control voltage and zero-crossing switching. Features include an LED input indicator, finger-protected terminals, ≤7mA off-state leakage current, ≤1.5V on-state voltage drop, and >2500VAC dielectric strength. Dimensions are 60 x 45.1 x 27.5 mm, weight is 98 g, and operating ambient temperature ranges from -30°C to 80°C with derating. RoHS compliant.
SOLID STATE RELAY, SPST, 90-250V, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 61AC5632 |
| Product Name | Solid State Relay, Spst, 90-250V, Panel; Contact Configuration Durakool |
| Application Type | Latching |