Solid-state relay with SPST-NO load configuration, rated for 40A load current and 40-480VAC switching voltage, controlled by 4-32VDC. Features zero-cross switching, LED input indicator, finger-protected terminals, and is RoHS compliant. Package measures 60 x 45.1 x 27.5 mm and weighs 98 g. Operating and storage ambient temperature range is -30 to 80°C, with derating required above 40°C. Maximum on-state voltage drop is 1.5V AC, leakage current is ≤7 mA, and insulation withstands ≥2500V AC.
SOLID STATE RELAY, 40A, 4-32VDC, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 11AC0407 |
| Product Name | Solid State Relay, 40A, 4-32Vdc, Panel; Contact Configuration Durakool |
| Application Type | Latching |