American Electronic Components, Inc. Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool SDA3Z-40K-A

Description
CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:250VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:250VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool - 11AC0397 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool
11AC0397
Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool 11AC0397
CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:250VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes

CONTACTOR, 40A, 40-480VAC, DIN RAIL; Load Current:40A; Operating Voltage Max:480VAC; Control Voltage Max:250VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 11AC0397
Product Name Contactor, 40A, 40-480Vac, Din Rail; Load Current Durakool
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.13 - Industrial contactors - 6K1381104332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details