American Electronic Components, Inc. Contactor, 30A, 40-480Vac, Din Rail; Load Current Durakool SDA3Z-30K-D

Description
CONTACTOR, 30A, 40-480VAC, DIN RAIL; Load Current:30A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 30A, 40-480VAC, DIN RAIL; Load Current:30A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 30A, 40-480Vac, Din Rail; Load Current Durakool - 11AC0396 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 30A, 40-480Vac, Din Rail; Load Current Durakool
11AC0396
Contactor, 30A, 40-480Vac, Din Rail; Load Current Durakool 11AC0396
CONTACTOR, 30A, 40-480VAC, DIN RAIL; Load Current:30A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes

CONTACTOR, 30A, 40-480VAC, DIN RAIL; Load Current:30A; Operating Voltage Max:480VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:40VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 11AC0396
Product Name Contactor, 30A, 40-480Vac, Din Rail; Load Current Durakool
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.T1 - Thermal overload protection - 6KT100000609 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Auxiliary Contacts - 1444958 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details