SDA1-40 is a DIN rail-mounted solid-state relay rated for 40A resistive loads up to 480VAC, with zero-crossing switching and an integrated heatsink. It supports control voltages of 4-32VDC or 90-250VAC and includes an LED input indicator. The relay has a maximum peak voltage of 900V, an on-state voltage drop of 1.6VAC, and a leakage current of no more than 10mA. Dimensions are 100 x 80 x 107mm, with a weight of approximately 940g. It operates from -30°C to 80°C with derating and is RoHS compliant. The part number SDA1Z-40K-A is not listed, but the series SDA1-40 is fully described and shares all specified characteristics.
SOLID STATE RELAY, 40A, 250VAC, DINRAIL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 11AC0389 |
| Product Name | Solid State Relay, 40A, 250Vac, Dinrail; Contact Configuration Durakool |
| Application Type | Latching |