Solid-state relay for DIN rail mounting, rated for 15A load current and 40-480VAC switching voltage, with a 4-32VDC control input and zero-crossing switching. Features an integrated heatsink, LED input indicator, and complies with RoHS. Dimensions are 100 mm × 24 mm × 107 mm, weighing approximately 228 g. Withstands up to 900V peak voltage, has a maximum leakage current of 10 mA, and an on-state voltage drop of 1.6 V AC. Operating temperature range is -30°C to 80°C with derating. Insulation resistance is ≤500 MΩ at 500 VDC, with a dielectric strength of ≥2500 VAC.
SOLID STATE RELAY, SPST, 15A, 90-250VAC; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 11AC0385 |
| Product Name | Solid State Relay, Spst, 15A, 90-250Vac; Contact Configuration Durakool |
| Application Type | Latching |