American Electronic Components, Inc. Automotive Relay Socket; Socket Mounting Durakool DZM80

Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:DM84 Series; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:DM84 Series; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay Socket; Socket Mounting Durakool - 78M6796 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay Socket; Socket Mounting Durakool
78M6796
Automotive Relay Socket; Socket Mounting Durakool 78M6796
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:DM84 Series; Accessory Type:Relay Socket RoHS Compliant: Yes

AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:DM84 Series; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 78M6796
Product Name Automotive Relay Socket; Socket Mounting Durakool
Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - ST-8P-AL66 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details