American Electronic Components, Inc. Automotive Relay Socket; Socket Mounting Durakool DZM2

Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:D2 Series; Accessory Type:Relay Socket; For Use With:D2 Series Relays RoHS Compliant: Yes
Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:D2 Series; Accessory Type:Relay Socket; For Use With:D2 Series Relays RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Relay Socket, part number 78M6794, is designed for use with D2 series relays. It features screw terminals and supports both DIN rail and direct panel mounting options. The socket has a current rating of 12 A and a voltage rating of 300 V, making it suitable for various automotive applications. The dimensions of the socket are 3.07 inches (78.1 mm) in length, 0.63 inches (15.9 mm) in width, and 2.4 inches (61 mm) in height. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Automotive Relay Socket, part number 78M6794, is designed for use with D2 series relays. It features screw terminals and supports both DIN rail and direct panel mounting options. The socket has a current rating of 12 A and a voltage rating of 300 V, making it suitable for various automotive applications. The dimensions of the socket are 3.07 inches (78.1 mm) in length, 0.63 inches (15.9 mm) in width, and 2.4 inches (61 mm) in height. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay Socket; Socket Mounting Durakool - 78M6794 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay Socket; Socket Mounting Durakool
78M6794
Automotive Relay Socket; Socket Mounting Durakool 78M6794
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:D2 Series; Accessory Type:Relay Socket; For Use With:D2 Series Relays RoHS Compliant: Yes

AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:300V; Product Range:D2 Series; Accessory Type:Relay Socket; For Use With:D2 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 78M6794
Product Name Automotive Relay Socket; Socket Mounting Durakool
Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details