American Electronic Components, Inc. Automotive Relay, 5 Position,60A; Socket Mounting Durakool DZ85AB-5-WH2

Description
AUTOMOTIVE RELAY, 5 POSITION,60A; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:5Pins; Current Rating:60A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 40A & 60A Relays RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE RELAY, 5 POSITION,60A; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:5Pins; Current Rating:60A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 40A & 60A Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay, 5 Position,60A; Socket Mounting Durakool - 30M9214 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay, 5 Position,60A; Socket Mounting Durakool
30M9214
Automotive Relay, 5 Position,60A; Socket Mounting Durakool 30M9214
AUTOMOTIVE RELAY, 5 POSITION,60A; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:5Pins; Current Rating:60A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 40A & 60A Relays RoHS Compliant: Yes

AUTOMOTIVE RELAY, 5 POSITION,60A; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:5Pins; Current Rating:60A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 40A & 60A Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 30M9214
Product Name Automotive Relay, 5 Position,60A; Socket Mounting Durakool
Number of Pins/Blades 5-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1441609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details