AUTOMOTIVE RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:5Pins; Current Rating:60A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:40A & 60A Relays RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Relay Sockets |
| Product Number | 30M9212 |
| Product Name | Automotive Relay Socket; Socket Mounting Durakool |
| Number of Pins/Blades | 5-Pin/Blade |