American Electronic Components, Inc. Automotive Relay Socket; Socket Mounting Durakool DZ85-4-WH

Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:4Pins; Current Rating:100A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 80A & 100A Relays RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:4Pins; Current Rating:100A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 80A & 100A Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay Socket; Socket Mounting Durakool - 30M9211 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay Socket; Socket Mounting Durakool
30M9211
Automotive Relay Socket; Socket Mounting Durakool 30M9211
AUTOMOTIVE RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:4Pins; Current Rating:100A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 80A & 100A Relays RoHS Compliant: Yes

AUTOMOTIVE RELAY SOCKET; Socket Mounting:Free Hanging; Socket Terminals:-; No. of Pins:4Pins; Current Rating:100A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Wire Harness, 80A & 100A Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 30M9211
Product Name Automotive Relay Socket; Socket Mounting Durakool
Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details