American Electronic Components, Inc. Automotive Relay Socket; Socket Mounting Durakool DZ8

Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:D15 Series, DPDT Relays RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:D15 Series, DPDT Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay Socket; Socket Mounting Durakool - 78M6803 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay Socket; Socket Mounting Durakool
78M6803
Automotive Relay Socket; Socket Mounting Durakool 78M6803
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:D15 Series, DPDT Relays RoHS Compliant: Yes

AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:10A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:D15 Series, DPDT Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 78M6803
Product Name Automotive Relay Socket; Socket Mounting Durakool
Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841339 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2PY-8P-L42SMT-STK - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details