American Electronic Components, Inc. Automotive Relay Socket; Socket Mounting Durakool DUC-11

Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:DUC Series Relays RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:DUC Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay Socket; Socket Mounting Durakool - 78M6793 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay Socket; Socket Mounting Durakool
78M6793
Automotive Relay Socket; Socket Mounting Durakool 78M6793
AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:DUC Series Relays RoHS Compliant: Yes

AUTOMOTIVE RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:DUC Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 78M6793
Product Name Automotive Relay Socket; Socket Mounting Durakool
Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8841288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details