American Electronic Components, Inc. Power Relay, Spdt-Co, 12Vdc, 6A Din Rail; Contact Configuration Durakool DP6-1P-12VDC

Description
POWER RELAY, SPDT-CO, 12VDC, 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT-CO, 12VDC, 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt-Co, 12Vdc, 6A Din Rail; Contact Configuration Durakool - 78M6782 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt-Co, 12Vdc, 6A Din Rail; Contact Configuration Durakool
78M6782
Power Relay, Spdt-Co, 12Vdc, 6A Din Rail; Contact Configuration Durakool 78M6782
POWER RELAY, SPDT-CO, 12VDC, 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, SPDT-CO, 12VDC, 6A DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:DP6-1P Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 78M6782
Product Name Power Relay, Spdt-Co, 12Vdc, 6A Din Rail; Contact Configuration Durakool
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7116 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 6838876 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details