American Electronic Components, Inc. Power Relay Spdt 115Vac/dc, 6A, Din Rail;relay Type General Purpose; Coil Voltage Vac Nom Durakool DP6-1P-115VDC/DC

Description
POWER RELAY SPDT 115VAC/DC, 6A, DIN RAIL;RELAY TYPE GENERAL PURPOSE; COIL VOLTAGE VAC NOM:115V; COIL VOLTAGE VDC NOM:115V; CONTACT CURRENT MAX:6A; CONT- ACTVOLTAGE AC NOM:250V; CONTACT VOLTAGE DC NOM:24V; COIL TYPE:AC / DC
Description
POWER RELAY SPDT 115VAC/DC, 6A, DIN RAIL;RELAY TYPE GENERAL PURPOSE; COIL VOLTAGE VAC NOM:115V; COIL VOLTAGE VDC NOM:115V; CONTACT CURRENT MAX:6A; CONT- ACTVOLTAGE AC NOM:250V; CONTACT VOLTAGE DC NOM:24V; COIL TYPE:AC / DC

Suppliers

Company
Product
Description
Supplier Links
Power Relay Spdt 115Vac/dc, 6A, Din Rail;relay Type General Purpose; Coil Voltage Vac Nom Durakool - 11X5969 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spdt 115Vac/dc, 6A, Din Rail;relay Type General Purpose; Coil Voltage Vac Nom Durakool
11X5969
Power Relay Spdt 115Vac/dc, 6A, Din Rail;relay Type General Purpose; Coil Voltage Vac Nom Durakool 11X5969
POWER RELAY SPDT 115VAC/DC, 6A, DIN RAIL;RELAY TYPE GENERAL PURPOSE; COIL VOLTAGE VAC NOM:115V; COIL VOLTAGE VDC NOM:115V; CONTACT CURRENT MAX:6A; CONT- ACTVOLTAGE AC NOM:250V; CONTACT VOLTAGE DC NOM:24V; COIL TYPE:AC / DC

POWER RELAY SPDT 115VAC/DC, 6A, DIN RAIL;RELAY TYPE GENERAL PURPOSE; COIL VOLTAGE VAC NOM:115V; COIL VOLTAGE VDC NOM:115V; CONTACT CURRENT MAX:6A; CONT- ACTVOLTAGE AC NOM:250V; CONTACT VOLTAGE DC NOM:24V; COIL TYPE:AC / DC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11X5969
Product Name Power Relay Spdt 115Vac/dc, 6A, Din Rail;relay Type General Purpose; Coil Voltage Vac Nom Durakool
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3849 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details