The DM87N-2011-35-S012 is a sensitive DC-operated industrial relay with a 12 V DC coil, 10 A rated current, and a single changeover contact configured for PCB and plug-in socket mounting. It features AgNi contacts, a 5000 V AC coil-to-contact dielectric strength, and a reinforced insulation distance of 10 mm. The relay measures 29 x 12.7 x 15.7 mm and supports an operating temperature range of -40 °C to +85 °C. It complies with RoHS and carries IP67 cover protection. Electrical life exceeds 1.7 × 10⁵ operations at 10 A, 250 V AC under resistive load. The coil operates with a minimum voltage of 3.75 V DC and a maximum of 15.0 V DC per Table 2, with a rated power consumption of 0.25 W. Mounting is compatible with DIN rail and PCB applications.
POWER RELAY SPDT-CO 12VDC, 10A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 78M6773 |
| Product Name | Power Relay Spdt-Co 12Vdc, 10A, Pc Board; Contact Configuration Durakool |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |