POWER RELAY SPDT-CO 24VAC, 16A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 78M6771 |
| Product Name | Power Relay Spdt-Co 24Vac, 16A, Pc Board; Contact Configuration Durakool |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |