American Electronic Components, Inc. Contactor, Spst, 120Vac, Panel; Load Current Inductive Durakool CBCH-333

Description
CONTACTOR, SPST, 120VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:120V; Contact Configuration:SPST; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, SPST, 120VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:120V; Contact Configuration:SPST; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst, 120Vac, Panel; Load Current Inductive Durakool - 94B4599 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst, 120Vac, Panel; Load Current Inductive Durakool
94B4599
Contactor, Spst, 120Vac, Panel; Load Current Inductive Durakool 94B4599
CONTACTOR, SPST, 120VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:120V; Contact Configuration:SPST; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

CONTACTOR, SPST, 120VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:120V; Contact Configuration:SPST; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 94B4599
Product Name Contactor, Spst, 120Vac, Panel; Load Current Inductive Durakool
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401BBC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490244712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details