American Electronic Components, Inc. Contactor, 3Pst-No, 24V, Panel; Load Current Inductive Durakool BFC3-721

Description
CONTACTOR, 3PST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24V, Panel; Load Current Inductive Durakool - 70M9268 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Panel; Load Current Inductive Durakool
70M9268
Contactor, 3Pst-No, 24V, Panel; Load Current Inductive Durakool 70M9268
CONTACTOR, 3PST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:- RoHS Compliant: No

CONTACTOR, 3PST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:15hp; Switching Current AC1:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 70M9268
Product Name Contactor, 3Pst-No, 24V, Panel; Load Current Inductive Durakool
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1611021-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 240 volts
View Details
Contactors - 3596-GV241FAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1381104374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details