Dalton Hydraulic Cylinders Hydraulic Tie-Rod Cylinder - 5" Bore X 30" Stroke DBH-5030

Description
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
Description
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tie-Rod Cylinder - 5" Bore X 30" Stroke - DBH-5030 - Dalton Hydraulic Cylinders
Blaine, TN, USA
Hydraulic Tie-Rod Cylinder - 5" Bore X 30" Stroke
DBH-5030
Hydraulic Tie-Rod Cylinder - 5" Bore X 30" Stroke DBH-5030
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK

DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features:

  • Double-Acting
  • Superior quality chrome plated & polished rod
  • Honed & Finished Steel Tube
  • High Tensile Strength Tie-Rods
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-5030
Product Name Hydraulic Tie-Rod Cylinder - 5" Bore X 30" Stroke
Stroke 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Block Heavy Duty Double Acting Cylinders - 60382 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8850 lbs (4014 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 808040 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 100000 lbs (45351 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details