Dalton Hydraulic Cylinders Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 10" Stroke DBH-5010-WT

Description
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
Description
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 10" Stroke - DBH-5010-WT - Dalton Hydraulic Cylinders
Blaine, TN, USA
Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 10" Stroke
DBH-5010-WT
Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 10" Stroke DBH-5010-WT
DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK

DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features:

  • Double-Acting
  • Superior Quality Chrome Plated & Polished Rod
  • Honed & Finished Steel Tube
  • Top NPT Ports Standard
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-5010-WT
Product Name Welded Hydraulic Cylinder - Tube Ends - 5" Bore X 10" Stroke
Stroke 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Vertical Block Cylinders - 60374 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Operating Pressure 5000 psi (3519 m H2O)
Cylinder Action Single
View Details
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 20 - 5211100112033 - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details