Dalton Hydraulic Cylinders Hydraulic Tie-Rod Cylinder - 4" Bore X 10" Stroke DBH-4010

Description
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
Description
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tie-Rod Cylinder - 4" Bore X 10" Stroke - DBH-4010 - Dalton Hydraulic Cylinders
Blaine, TN, USA
Hydraulic Tie-Rod Cylinder - 4" Bore X 10" Stroke
DBH-4010
Hydraulic Tie-Rod Cylinder - 4" Bore X 10" Stroke DBH-4010
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK

DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features:

  • Double-Acting
  • Superior quality chrome plated & polished rod
  • Honed & Finished Steel Tube
  • High Tensile Strength Tie-Rods
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-4010
Product Name Hydraulic Tie-Rod Cylinder - 4" Bore X 10" Stroke
Stroke 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Cylinders - 60307 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3660 lbs (1660 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 807918 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details